Capital Lighting, Inc. 66160-839 Island/Pool Table-3 Light Bar 361316

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.25 Length 52.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Island Pendant UPC: 785652183492 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.25 Length 52.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Island Pendant UPC: 785652183492 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66160-839 Island/Pool Table-3 Light Bar - 361316 - Capital Lighting, Inc.
Columbus, OH, USA
66160-839 Island/Pool Table-3 Light Bar
361316
66160-839 Island/Pool Table-3 Light Bar 361316
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.25 Length 52.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Island Pendant UPC: 785652183492 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 52.25
Length 52.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Blacksmith
Product Name: Three Light Island Pendant
UPC: 785652183492
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361316
Product Name 66160-839 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details