Capital Lighting, Inc. 66953-710 Island/Pool Table-Drum Shades 361315

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Length 13.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnt Sienna Product Name: Six Light Island Pendant UPC: 785652182457 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Length 13.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnt Sienna Product Name: Six Light Island Pendant UPC: 785652182457 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
66953-710 Island/Pool Table-Drum Shades - 361315 - Capital Lighting, Inc.
Columbus, OH, USA
66953-710 Island/Pool Table-Drum Shades
361315
66953-710 Island/Pool Table-Drum Shades 361315
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Length 13.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnt Sienna Product Name: Six Light Island Pendant UPC: 785652182457 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.25
Length 13.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Burnt Sienna
Product Name: Six Light Island Pendant
UPC: 785652182457
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361315
Product Name 66953-710 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details