Capital Lighting, Inc. 66160BLE-05 Island/Pool Table-3 Light Bar 361313

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.25 Length 52.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Island Pendant UPC: 785652205071 Safety Rating: ETL Safety Listing: Dry Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.25 Length 52.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Island Pendant UPC: 785652205071 Safety Rating: ETL Safety Listing: Dry Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66160BLE-05 Island/Pool Table-3 Light Bar - 361313 - Capital Lighting, Inc.
Columbus, OH, USA
66160BLE-05 Island/Pool Table-3 Light Bar
361313
66160BLE-05 Island/Pool Table-3 Light Bar 361313
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 52.25 Length 52.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Island Pendant UPC: 785652205071 Safety Rating: ETL Safety Listing: Dry Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 52.25
Length 52.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three Light Island Pendant
UPC: 785652205071
Safety Rating: ETL
Safety Listing: Dry
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361313
Product Name 66160BLE-05 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details