Capital Lighting, Inc. 69136BLE-08 Exterior -Hanging 361307

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.19 Height: 11.50 Length 11.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: One Light Outdoor Pendant UPC: 785652204760 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:4 15/16`` DP:1 3/16`` Chain: 72`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.19 Height: 11.50 Length 11.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: One Light Outdoor Pendant UPC: 785652204760 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:4 15/16`` DP:1 3/16`` Chain: 72`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69136BLE-08 Exterior -Hanging - 361307 - Capital Lighting, Inc.
Columbus, OH, USA
69136BLE-08 Exterior -Hanging
361307
69136BLE-08 Exterior -Hanging 361307
PRODUCT DETAILS / SPECS Width/Dia: 8.19 Height: 11.50 Length 11.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: One Light Outdoor Pendant UPC: 785652204760 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:4 15/16`` DP:1 3/16`` Chain: 72`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.19
Height: 11.50
Length 11.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Textured Rust Patina
Product Name: One Light Outdoor Pendant
UPC: 785652204760
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:4 15/16`` DP:1 3/16``
Chain: 72``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361307
Product Name 69136BLE-08 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details