Capital Lighting, Inc. 94488-71 Island/Pool Table-Drum Shades 361297

Description
PRODUCT DETAILS / SPECS Height: 116.94 Length 116.94 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Antique Bronze Product Name: Stirling Transitions Pendant 3-light Kit UPC: 785652085321
Description
PRODUCT DETAILS / SPECS Height: 116.94 Length 116.94 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Antique Bronze Product Name: Stirling Transitions Pendant 3-light Kit UPC: 785652085321

Suppliers

Company
Product
Description
Supplier Links
94488-71 Island/Pool Table-Drum Shades - 361297 - Capital Lighting, Inc.
Columbus, OH, USA
94488-71 Island/Pool Table-Drum Shades
361297
94488-71 Island/Pool Table-Drum Shades 361297
PRODUCT DETAILS / SPECS Height: 116.94 Length 116.94 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Antique Bronze Product Name: Stirling Transitions Pendant 3-light Kit UPC: 785652085321

PRODUCT DETAILS / SPECS
Height: 116.94
Length 116.94
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Antique Bronze
Product Name: Stirling Transitions Pendant 3-light Kit
UPC: 785652085321

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361297
Product Name 94488-71 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details