Capital Lighting, Inc. 79232BLE-71 Semi-Flush Mts.-Bowl Style 361198

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Semi- Flush UPC: 785652152795 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:5 3/4`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Semi- Flush UPC: 785652152795 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:5 3/4`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79232BLE-71 Semi-Flush Mts.-Bowl Style - 361198 - Capital Lighting, Inc.
Columbus, OH, USA
79232BLE-71 Semi-Flush Mts.-Bowl Style
361198
79232BLE-71 Semi-Flush Mts.-Bowl Style 361198
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Semi- Flush UPC: 785652152795 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:5 3/4`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 12.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Bronze
Product Name: Three Light Semi- Flush
UPC: 785652152795
Category: Close to Ceiling Lighting
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:5 3/4``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361198
Product Name 79232BLE-71 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details