Capital Lighting, Inc. 78136-12 Exterior -Ceiling Mount 361197

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 7.38 Length 7.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: One Light Outdoor Ceiling UPC: 785652183393 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 7.38 Length 7.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: One Light Outdoor Ceiling UPC: 785652183393 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
78136-12 Exterior -Ceiling Mount - 361197 - Capital Lighting, Inc.
Columbus, OH, USA
78136-12 Exterior -Ceiling Mount
361197
78136-12 Exterior -Ceiling Mount 361197
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 7.38 Length 7.38 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: One Light Outdoor Ceiling UPC: 785652183393 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.59
Height: 7.38
Length 7.38
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Ceiling
UPC: 785652183393
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361197
Product Name 78136-12 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details