Capital Lighting, Inc. 79121BLE-12 Exterior -Ceiling Mount 361196

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Outdoor Close to Ceiling One Light Black Finish UPC: 785652089879 Category: Close to Ceiling Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Outdoor Close to Ceiling One Light Black Finish UPC: 785652089879 Category: Close to Ceiling Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79121BLE-12 Exterior -Ceiling Mount - 361196 - Capital Lighting, Inc.
Columbus, OH, USA
79121BLE-12 Exterior -Ceiling Mount
361196
79121BLE-12 Exterior -Ceiling Mount 361196
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Outdoor Close to Ceiling One Light Black Finish UPC: 785652089879 Category: Close to Ceiling Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Outdoor Close to Ceiling One Light Black Finish
UPC: 785652089879
Category: Close to Ceiling Lighting
Safety Rating: cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361196
Product Name 79121BLE-12 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details