Capital Lighting, Inc. 78880BLE-51 Exterior -Ceiling Mount 361194

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Statuary Bronze Product Name: Outdoor Flush Fixture UPC: 785652157882 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Statuary Bronze Product Name: Outdoor Flush Fixture UPC: 785652157882 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
78880BLE-51 Exterior -Ceiling Mount - 361194 - Capital Lighting, Inc.
Columbus, OH, USA
78880BLE-51 Exterior -Ceiling Mount
361194
78880BLE-51 Exterior -Ceiling Mount 361194
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Length 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Statuary Bronze Product Name: Outdoor Flush Fixture UPC: 785652157882 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Length 7.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Statuary Bronze
Product Name: Outdoor Flush Fixture
UPC: 785652157882
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361194
Product Name 78880BLE-51 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details