Capital Lighting, Inc. 79136BLE-12 Exterior -Ceiling Mount 361192

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 7.38 Length 7.38 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Ceiling UPC: 785652183409 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 7.38 Length 7.38 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Ceiling UPC: 785652183409 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79136BLE-12 Exterior -Ceiling Mount - 361192 - Capital Lighting, Inc.
Columbus, OH, USA
79136BLE-12 Exterior -Ceiling Mount
361192
79136BLE-12 Exterior -Ceiling Mount 361192
PRODUCT DETAILS / SPECS Width/Dia: 12.59 Height: 7.38 Length 7.38 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Ceiling UPC: 785652183409 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.59
Height: 7.38
Length 7.38
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Black
Product Name: Two Light Outdoor Ceiling
UPC: 785652183409
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361192
Product Name 79136BLE-12 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details