Capital Lighting, Inc. 88939BLE-12 Exterior -Wall Mount 361187

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156908 Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156908 Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
88939BLE-12 Exterior -Wall Mount - 361187 - Capital Lighting, Inc.
Columbus, OH, USA
88939BLE-12 Exterior -Wall Mount
361187
88939BLE-12 Exterior -Wall Mount 361187
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156908 Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.13
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Single Light Outdoor Wall Lantern
UPC: 785652156908
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361187
Product Name 88939BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details