Capital Lighting, Inc. 88941BLE-12 Exterior -Wall Mount 361186

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 16.63 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652212895 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 16.63 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652212895 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88941BLE-12 Exterior -Wall Mount - 361186 - Capital Lighting, Inc.
Columbus, OH, USA
88941BLE-12 Exterior -Wall Mount
361186
88941BLE-12 Exterior -Wall Mount 361186
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 16.63 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652212895 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.81
Height: 16.63
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652212895
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361186
Product Name 88941BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details