Capital Lighting, Inc. 89048BLE-12 Exterior -Wall Mount 361185

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktowne Wall Lantern UPC: 785652904813 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:3/4`` W:5`` H:5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktowne Wall Lantern UPC: 785652904813 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:3/4`` W:5`` H:5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89048BLE-12 Exterior -Wall Mount - 361185 - Capital Lighting, Inc.
Columbus, OH, USA
89048BLE-12 Exterior -Wall Mount
361185
89048BLE-12 Exterior -Wall Mount 361185
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Yorktowne Wall Lantern UPC: 785652904813 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:3/4`` W:5`` H:5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.25
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Black
Product Name: Single-Light Yorktowne Wall Lantern
UPC: 785652904813
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Canopy: DP:3/4`` W:5`` H:5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361185
Product Name 89048BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details