Capital Lighting, Inc. 89015BLE-71 Exterior -Wall Mount 361183

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Energy Star Outdoor Wall Fixture UPC: 785652901577 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Energy Star Outdoor Wall Fixture UPC: 785652901577 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89015BLE-71 Exterior -Wall Mount - 361183 - Capital Lighting, Inc.
Columbus, OH, USA
89015BLE-71 Exterior -Wall Mount
361183
89015BLE-71 Exterior -Wall Mount 361183
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Energy Star Outdoor Wall Fixture UPC: 785652901577 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: Energy Star Outdoor Wall Fixture
UPC: 785652901577
Category: Outdoor Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361183
Product Name 89015BLE-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details