Capital Lighting, Inc. 79340BLE-780 Exterior -Ceiling Mount 361179

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burled Iron Product Name: Outdoor Flush Fixture UPC: 785652198687 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burled Iron Product Name: Outdoor Flush Fixture UPC: 785652198687 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79340BLE-780 Exterior -Ceiling Mount - 361179 - Capital Lighting, Inc.
Columbus, OH, USA
79340BLE-780 Exterior -Ceiling Mount
361179
79340BLE-780 Exterior -Ceiling Mount 361179
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burled Iron Product Name: Outdoor Flush Fixture UPC: 785652198687 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 7.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burled Iron
Product Name: Outdoor Flush Fixture
UPC: 785652198687
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361179
Product Name 79340BLE-780 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details