Capital Lighting, Inc. 79434BLE-782 Flush Mounts-Bowl Style 361174

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Flush Fixture UPC: 785652159121 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Flush Fixture UPC: 785652159121 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79434BLE-782 Flush Mounts-Bowl Style - 361174 - Capital Lighting, Inc.
Columbus, OH, USA
79434BLE-782 Flush Mounts-Bowl Style
361174
79434BLE-782 Flush Mounts-Bowl Style 361174
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heirloom Bronze Product Name: One Light Flush Fixture UPC: 785652159121 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.88
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heirloom Bronze
Product Name: One Light Flush Fixture
UPC: 785652159121
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361174
Product Name 79434BLE-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details