Capital Lighting, Inc. 82066-12 Exterior -Post/Pier Head 361172

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.13 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Post Light UPC: 785652185076 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.13 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Post Light UPC: 785652185076 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
82066-12 Exterior -Post/Pier Head - 361172 - Capital Lighting, Inc.
Columbus, OH, USA
82066-12 Exterior -Post/Pier Head
361172
82066-12 Exterior -Post/Pier Head 361172
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 16.13 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Post Light UPC: 785652185076 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 16.13
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Outdoor Post Light
UPC: 785652185076
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361172
Product Name 82066-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details