Capital Lighting, Inc. 82973BL-44 Exterior -Post/Pier Head 361169

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.25 Length 23.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Weathered Copper Product Name: Outdoor Post Lantern One Light Weathered Copper Finish UPC: 785652198717 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.25 Length 23.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Weathered Copper Product Name: Outdoor Post Lantern One Light Weathered Copper Finish UPC: 785652198717 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82973BL-44 Exterior -Post/Pier Head - 361169 - Capital Lighting, Inc.
Columbus, OH, USA
82973BL-44 Exterior -Post/Pier Head
361169
82973BL-44 Exterior -Post/Pier Head 361169
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.25 Length 23.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Weathered Copper Product Name: Outdoor Post Lantern One Light Weathered Copper Finish UPC: 785652198717 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 23.25
Length 23.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Weathered Copper
Product Name: Outdoor Post Lantern One Light Weathered Copper Finish
UPC: 785652198717
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361169
Product Name 82973BL-44 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details