Capital Lighting, Inc. 83057BLE-15 Exterior -Wall Mount 361168

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Bulkhead Wall/Ceiling Fixture UPC: 785652184932 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Bulkhead Wall/Ceiling Fixture UPC: 785652184932 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
83057BLE-15 Exterior -Wall Mount - 361168 - Capital Lighting, Inc.
Columbus, OH, USA
83057BLE-15 Exterior -Wall Mount
361168
83057BLE-15 Exterior -Wall Mount 361168
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Bulkhead Wall/Ceiling Fixture UPC: 785652184932 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: White
Product Name: One Light Outdoor Bulkhead Wall/Ceiling Fixture
UPC: 785652184932
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361168
Product Name 83057BLE-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details