Capital Lighting, Inc. 83057-15 Exterior -Wall Mount 361162

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: White Product Name: One Outdoor Light Bulkhead Wall/Ceiling Fixture UPC: 785652184901 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: White Product Name: One Outdoor Light Bulkhead Wall/Ceiling Fixture UPC: 785652184901 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
83057-15 Exterior -Wall Mount - 361162 - Capital Lighting, Inc.
Columbus, OH, USA
83057-15 Exterior -Wall Mount
361162
83057-15 Exterior -Wall Mount 361162
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: White Product Name: One Outdoor Light Bulkhead Wall/Ceiling Fixture UPC: 785652184901 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: White
Product Name: One Outdoor Light Bulkhead Wall/Ceiling Fixture
UPC: 785652184901
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361162
Product Name 83057-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details