Capital Lighting, Inc. 88938BLE-12 Exterior -Wall Mount 361158

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.09 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156854 Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.09 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156854 Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
88938BLE-12 Exterior -Wall Mount - 361158 - Capital Lighting, Inc.
Columbus, OH, USA
88938BLE-12 Exterior -Wall Mount
361158
88938BLE-12 Exterior -Wall Mount 361158
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.09 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156854 Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.09
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Single Light Outdoor Wall Lantern
UPC: 785652156854
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361158
Product Name 88938BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details