Capital Lighting, Inc. 88390BLE-12 Exterior -Wall Mount 361156

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199110 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199110 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
88390BLE-12 Exterior -Wall Mount - 361156 - Capital Lighting, Inc.
Columbus, OH, USA
88390BLE-12 Exterior -Wall Mount
361156
88390BLE-12 Exterior -Wall Mount 361156
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199110 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652199110
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361156
Product Name 88390BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details