Capital Lighting, Inc. 8209-12 Exterior -Post/Pier Head 361147

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Post Lantern One Light Black UPC: 785652158926 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Post Lantern One Light Black UPC: 785652158926 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8209-12 Exterior -Post/Pier Head - 361147 - Capital Lighting, Inc.
Columbus, OH, USA
8209-12 Exterior -Post/Pier Head
361147
8209-12 Exterior -Post/Pier Head 361147
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Post Lantern One Light Black UPC: 785652158926 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Outdoor Post Lantern One Light Black
UPC: 785652158926
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361147
Product Name 8209-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details