Capital Lighting, Inc. 82122BL-820 Exterior -Post/Pier Head 361143

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 23.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chestnut Bronze Product Name: Outdoor Post Lamp UPC: 785652158452 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 23.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chestnut Bronze Product Name: Outdoor Post Lamp UPC: 785652158452 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82122BL-820 Exterior -Post/Pier Head - 361143 - Capital Lighting, Inc.
Columbus, OH, USA
82122BL-820 Exterior -Post/Pier Head
361143
82122BL-820 Exterior -Post/Pier Head 361143
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 23.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chestnut Bronze Product Name: Outdoor Post Lamp UPC: 785652158452 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 23.38
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Chestnut Bronze
Product Name: Outdoor Post Lamp
UPC: 785652158452
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361143
Product Name 82122BL-820 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details