Capital Lighting, Inc. 82938-12 Exterior -Post/Pier Head 361142

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 18.19 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Outdoor Post UPC: 785652156694 Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 18.19 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Outdoor Post UPC: 785652156694 Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
82938-12 Exterior -Post/Pier Head - 361142 - Capital Lighting, Inc.
Columbus, OH, USA
82938-12 Exterior -Post/Pier Head
361142
82938-12 Exterior -Post/Pier Head 361142
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 18.19 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Outdoor Post UPC: 785652156694 Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.81
Height: 18.19
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single Light Outdoor Post
UPC: 785652156694
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361142
Product Name 82938-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details