Capital Lighting, Inc. 82201-12 Exterior -Post/Pier Head 361141

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Black Post Fixture UPC: 785652822018 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Black Post Fixture UPC: 785652822018 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82201-12 Exterior -Post/Pier Head - 361141 - Capital Lighting, Inc.
Columbus, OH, USA
82201-12 Exterior -Post/Pier Head
361141
82201-12 Exterior -Post/Pier Head 361141
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Black Post Fixture UPC: 785652822018 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 28.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Black Post Fixture
UPC: 785652822018
Category: Builder Exclusive (Custom Select)
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361141
Product Name 82201-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details