Capital Lighting, Inc. 84070-746 Exterior -Wall Mount 361138

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: One Light Outdoor Wall Fixture Oxford Bronze Finish UPC: 785652183133 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 1/4`` W:5 1/2`` H:9`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: One Light Outdoor Wall Fixture Oxford Bronze Finish UPC: 785652183133 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 1/4`` W:5 1/2`` H:9`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
84070-746 Exterior -Wall Mount - 361138 - Capital Lighting, Inc.
Columbus, OH, USA
84070-746 Exterior -Wall Mount
361138
84070-746 Exterior -Wall Mount 361138
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: One Light Outdoor Wall Fixture Oxford Bronze Finish UPC: 785652183133 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 1/4`` W:5 1/2`` H:9`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxford Bronze
Product Name: One Light Outdoor Wall Fixture Oxford Bronze Finish
UPC: 785652183133
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1 1/4`` W:5 1/2`` H:9``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361138
Product Name 84070-746 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details