Capital Lighting, Inc. 8335-15 Exterior -Wall Mount 361137

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Wall Light UPC: 785652035579 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Wall Light UPC: 785652035579 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
8335-15 Exterior -Wall Mount - 361137 - Capital Lighting, Inc.
Columbus, OH, USA
8335-15 Exterior -Wall Mount
361137
8335-15 Exterior -Wall Mount 361137
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Wall Light UPC: 785652035579 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.75
Length 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Wall Light
UPC: 785652035579
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361137
Product Name 8335-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details