Capital Lighting, Inc. 8335BLE-12 Exterior -Wall Mt./Flush 361134

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Bulkhead Wall Fixture UPC: 785652207655 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Bulkhead Wall Fixture UPC: 785652207655 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
8335BLE-12 Exterior -Wall Mt./Flush - 361134 - Capital Lighting, Inc.
Columbus, OH, USA
8335BLE-12 Exterior -Wall Mt./Flush
361134
8335BLE-12 Exterior -Wall Mt./Flush 361134
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Bulkhead Wall Fixture UPC: 785652207655 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.75
Length 3.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Bulkhead Wall Fixture
UPC: 785652207655
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361134
Product Name 8335BLE-12 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details