Capital Lighting, Inc. 88098-12 Exterior -Wall Mount 361129

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652185212 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652185212 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88098-12 Exterior -Wall Mount - 361129 - Capital Lighting, Inc.
Columbus, OH, USA
88098-12 Exterior -Wall Mount
361129
88098-12 Exterior -Wall Mount 361129
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652185212 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652185212
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361129
Product Name 88098-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details