PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Wall Lantern
UPC: 785652185229
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 361127 |
| Product Name | 88098-15 Exterior -Wall Mount |
| Application | Residential; Outdoor |