Capital Lighting, Inc. 88103-15 Exterior -Wall Mount 361126

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Wall Lantern UPC: 785652199189 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Wall Lantern UPC: 785652199189 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88103-15 Exterior -Wall Mount - 361126 - Capital Lighting, Inc.
Columbus, OH, USA
88103-15 Exterior -Wall Mount
361126
88103-15 Exterior -Wall Mount 361126
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Wall Lantern UPC: 785652199189 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Wall Lantern
UPC: 785652199189
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361126
Product Name 88103-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details