Capital Lighting, Inc. 88124BLE-820 Exterior -Wall Mount 361125

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 20.88 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652157790 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 20.88 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652157790 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88124BLE-820 Exterior -Wall Mount - 361125 - Capital Lighting, Inc.
Columbus, OH, USA
88124BLE-820 Exterior -Wall Mount
361125
88124BLE-820 Exterior -Wall Mount 361125
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 20.88 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652157790 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 20.88
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Chestnut Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652157790
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361125
Product Name 88124BLE-820 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details