Capital Lighting, Inc. 88123BLE-820 Exterior -Wall Mount 361122

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652157776 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652157776 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88123BLE-820 Exterior -Wall Mount - 361122 - Capital Lighting, Inc.
Columbus, OH, USA
88123BLE-820 Exterior -Wall Mount
361122
88123BLE-820 Exterior -Wall Mount 361122
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652157776 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 17.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chestnut Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652157776
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361122
Product Name 88123BLE-820 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details