Capital Lighting, Inc. 88122BLE-820 Exterior -Wall Mount 361120

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.47 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652157769 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.47 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652157769 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88122BLE-820 Exterior -Wall Mount - 361120 - Capital Lighting, Inc.
Columbus, OH, USA
88122BLE-820 Exterior -Wall Mount
361120
88122BLE-820 Exterior -Wall Mount 361120
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.47 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chestnut Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652157769 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.47
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chestnut Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652157769
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361120
Product Name 88122BLE-820 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details