Capital Lighting, Inc. 86042B-10 Exterior -Spot Lights 361118

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Length 0.00 Bulb Qty: 1 Wattage: 100 Finish: Bronze Product Name: Outdoor One Light HPS 100W Wall Fixture UPC: 785652207976 Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Length 0.00 Bulb Qty: 1 Wattage: 100 Finish: Bronze Product Name: Outdoor One Light HPS 100W Wall Fixture UPC: 785652207976 Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
86042B-10 Exterior -Spot Lights - 361118 - Capital Lighting, Inc.
Columbus, OH, USA
86042B-10 Exterior -Spot Lights
361118
86042B-10 Exterior -Spot Lights 361118
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Length 0.00 Bulb Qty: 1 Wattage: 100 Finish: Bronze Product Name: Outdoor One Light HPS 100W Wall Fixture UPC: 785652207976 Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Length 0.00
Bulb
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Outdoor One Light HPS 100W Wall Fixture
UPC: 785652207976
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361118
Product Name 86042B-10 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details