Capital Lighting, Inc. 8507-12 Exterior -Wall Mount 361114

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall Lantern One Light Black UPC: 785652158933 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 3/4`` H:5 9/16`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall Lantern One Light Black UPC: 785652158933 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 3/4`` H:5 9/16`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8507-12 Exterior -Wall Mount - 361114 - Capital Lighting, Inc.
Columbus, OH, USA
8507-12 Exterior -Wall Mount
361114
8507-12 Exterior -Wall Mount 361114
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall Lantern One Light Black UPC: 785652158933 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 3/4`` H:5 9/16`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Outdoor Wall Lantern One Light Black
UPC: 785652158933
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:3/4`` W:4 3/4`` H:5 9/16``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361114
Product Name 8507-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details