Capital Lighting, Inc. 8510-12 Exterior -Wall Mount 361113

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall Lantern One Light Black UPC: 785652158957 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/4`` H:5 1/2`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall Lantern One Light Black UPC: 785652158957 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/4`` H:5 1/2`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8510-12 Exterior -Wall Mount - 361113 - Capital Lighting, Inc.
Columbus, OH, USA
8510-12 Exterior -Wall Mount
361113
8510-12 Exterior -Wall Mount 361113
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall Lantern One Light Black UPC: 785652158957 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 3/4`` H:5 1/2`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Outdoor Wall Lantern One Light Black
UPC: 785652158957
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:4 3/4`` H:5 1/2``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361113
Product Name 8510-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details