Capital Lighting, Inc. 86031B-10 Exterior -Wall Mount 361110

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: Outdoor One Light HPS 70W Wall Fixture UPC: 785652208003 Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: Outdoor One Light HPS 70W Wall Fixture UPC: 785652208003 Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
86031B-10 Exterior -Wall Mount - 361110 - Capital Lighting, Inc.
Columbus, OH, USA
86031B-10 Exterior -Wall Mount
361110
86031B-10 Exterior -Wall Mount 361110
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: Outdoor One Light HPS 70W Wall Fixture UPC: 785652208003 Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Length 0.00
Bulb
Qty: 1
Wattage: 70
Finish: Bronze
Product Name: Outdoor One Light HPS 70W Wall Fixture
UPC: 785652208003
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361110
Product Name 86031B-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details