Capital Lighting, Inc. 86043B-10 Exterior -Spot Lights 361109

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Length 0.00 Bulb Qty: 1 Wattage: 175 Finish: Bronze Product Name: MH WP MD 175w Outdoor One Light Wall Fixture UPC: 785652207983 Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Length 0.00 Bulb Qty: 1 Wattage: 175 Finish: Bronze Product Name: MH WP MD 175w Outdoor One Light Wall Fixture UPC: 785652207983 Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
86043B-10 Exterior -Spot Lights - 361109 - Capital Lighting, Inc.
Columbus, OH, USA
86043B-10 Exterior -Spot Lights
361109
86043B-10 Exterior -Spot Lights 361109
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Length 0.00 Bulb Qty: 1 Wattage: 175 Finish: Bronze Product Name: MH WP MD 175w Outdoor One Light Wall Fixture UPC: 785652207983 Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Length 0.00
Bulb
Qty: 1
Wattage: 175
Finish: Bronze
Product Name: MH WP MD 175w Outdoor One Light Wall Fixture
UPC: 785652207983
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361109
Product Name 86043B-10 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details