Capital Lighting, Inc. 88092-12 Exterior -Wall Mount 361108

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652185168 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652185168 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
88092-12 Exterior -Wall Mount - 361108 - Capital Lighting, Inc.
Columbus, OH, USA
88092-12 Exterior -Wall Mount
361108
88092-12 Exterior -Wall Mount 361108
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652185168 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652185168
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361108
Product Name 88092-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details