Capital Lighting, Inc. 86061PBL-10 Exterior -Spot Lights 361103

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: Outdoor One Light Flood Small Bronze Finish S-42W GU24 EL 41K UPC: 785652208058 Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: Outdoor One Light Flood Small Bronze Finish S-42W GU24 EL 41K UPC: 785652208058 Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
86061PBL-10 Exterior -Spot Lights - 361103 - Capital Lighting, Inc.
Columbus, OH, USA
86061PBL-10 Exterior -Spot Lights
361103
86061PBL-10 Exterior -Spot Lights 361103
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: Outdoor One Light Flood Small Bronze Finish S-42W GU24 EL 41K UPC: 785652208058 Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 42
Finish: Bronze
Product Name: Outdoor One Light Flood Small Bronze Finish S-42W GU24 EL 41K
UPC: 785652208058
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361103
Product Name 86061PBL-10 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details