Capital Lighting, Inc. 88068-12 Exterior -Ceiling Mount 361100

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 7.44 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Close to Ceiling UPC: 785652183140 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 7.44 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Close to Ceiling UPC: 785652183140 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88068-12 Exterior -Ceiling Mount - 361100 - Capital Lighting, Inc.
Columbus, OH, USA
88068-12 Exterior -Ceiling Mount
361100
88068-12 Exterior -Ceiling Mount 361100
PRODUCT DETAILS / SPECS Width/Dia: 13.19 Height: 7.44 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Close to Ceiling UPC: 785652183140 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.19
Height: 7.44
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Outdoor Close to Ceiling
UPC: 785652183140
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361100
Product Name 88068-12 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details