Capital Lighting, Inc. 89062BLE-44 Exterior -Wall Mount 361096

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Copper Product Name: Outdoor Wall Lantern One Light Weathered Copper Finish UPC: 785652198731 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Copper Product Name: Outdoor Wall Lantern One Light Weathered Copper Finish UPC: 785652198731 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89062BLE-44 Exterior -Wall Mount - 361096 - Capital Lighting, Inc.
Columbus, OH, USA
89062BLE-44 Exterior -Wall Mount
361096
89062BLE-44 Exterior -Wall Mount 361096
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Weathered Copper Product Name: Outdoor Wall Lantern One Light Weathered Copper Finish UPC: 785652198731 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Weathered Copper
Product Name: Outdoor Wall Lantern One Light Weathered Copper Finish
UPC: 785652198731
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361096
Product Name 89062BLE-44 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details