Capital Lighting, Inc. 89101BLE-12 Exterior -Wall Mount 361090

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199073 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199073 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89101BLE-12 Exterior -Wall Mount - 361090 - Capital Lighting, Inc.
Columbus, OH, USA
89101BLE-12 Exterior -Wall Mount
361090
89101BLE-12 Exterior -Wall Mount 361090
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199073 Category: Builder Exclusive (Custom Select) Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652199073
Category: Builder Exclusive (Custom Select)
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361090
Product Name 89101BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details