Capital Lighting, Inc. 89250BLE-12 Exterior -Wall Mount 361078

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Fixture Black Finish UPC: 785652199028 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Fixture Black Finish UPC: 785652199028 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89250BLE-12 Exterior -Wall Mount - 361078 - Capital Lighting, Inc.
Columbus, OH, USA
89250BLE-12 Exterior -Wall Mount
361078
89250BLE-12 Exterior -Wall Mount 361078
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Fixture Black Finish UPC: 785652199028 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Wall Fixture Black Finish
UPC: 785652199028
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361078
Product Name 89250BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details