Capital Lighting, Inc. 89136BLE-08 Exterior -Wall Mount 361077

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.28 Height: 13.56 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured Rust Patina Product Name: One Light Outdoor Lantern UPC: 785652204777 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.28 Height: 13.56 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured Rust Patina Product Name: One Light Outdoor Lantern UPC: 785652204777 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89136BLE-08 Exterior -Wall Mount - 361077 - Capital Lighting, Inc.
Columbus, OH, USA
89136BLE-08 Exterior -Wall Mount
361077
89136BLE-08 Exterior -Wall Mount 361077
PRODUCT DETAILS / SPECS Width/Dia: 6.28 Height: 13.56 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured Rust Patina Product Name: One Light Outdoor Lantern UPC: 785652204777 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.28
Height: 13.56
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Textured Rust Patina
Product Name: One Light Outdoor Lantern
UPC: 785652204777
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361077
Product Name 89136BLE-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details