Capital Lighting, Inc. 89181BLE-71 Exterior -Wall Mount 361076

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652198793 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652198793 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89181BLE-71 Exterior -Wall Mount - 361076 - Capital Lighting, Inc.
Columbus, OH, USA
89181BLE-71 Exterior -Wall Mount
361076
89181BLE-71 Exterior -Wall Mount 361076
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652198793 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652198793
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361076
Product Name 89181BLE-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details