Capital Lighting, Inc. 8924BLE-15 Exterior -Wall Mt./Flush 361075

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Outdoor Wall Fixture White Finish UPC: 785652204531 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Outdoor Wall Fixture White Finish UPC: 785652204531 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8924BLE-15 Exterior -Wall Mt./Flush - 361075 - Capital Lighting, Inc.
Columbus, OH, USA
8924BLE-15 Exterior -Wall Mt./Flush
361075
8924BLE-15 Exterior -Wall Mt./Flush 361075
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Outdoor Wall Fixture White Finish UPC: 785652204531 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Outdoor Wall Fixture White Finish
UPC: 785652204531
Category: Outdoor Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361075
Product Name 8924BLE-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details