Capital Lighting, Inc. 89231BL-12 Exterior -Post/Pier Head 361071

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 16.31 Length 16.31 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 785652198830 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 16.31 Length 16.31 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 785652198830 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89231BL-12 Exterior -Post/Pier Head - 361071 - Capital Lighting, Inc.
Columbus, OH, USA
89231BL-12 Exterior -Post/Pier Head
361071
89231BL-12 Exterior -Post/Pier Head 361071
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 16.31 Length 16.31 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 785652198830 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 16.31
Length 16.31
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Post Lantern
UPC: 785652198830
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361071
Product Name 89231BL-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details